onsemi Gates and Inverters MC74VHC1G32P5T5G

Description
OR Gate IC 1 Channel SOT-953
Request a Quote Datasheet
Description
OR Gate IC 1 Channel SOT-953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G32P5T5G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G32P5T5G-ND
Gates and Inverters MC74VHC1G32P5T5G-ND
OR Gate IC 1 Channel SOT-953

OR Gate IC 1 Channel SOT-953

Buy Now Datasheet
 - MC74VHC1G32P5T5G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input OR Gate

Single 2-Input OR Gate

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC1G32P5T5G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G32P5T5G
Logic - Gates and Inverters MC74VHC1G32P5T5G
IC GATE OR 1CH 2-INP SOT953

IC GATE OR 1CH 2-INP SOT953

Supplier's Site Datasheet
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6863 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6863
Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6863
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G32P5T5G
Logic Gates MC74VHC1G32P5T5G
Logic Gates 2-INPUT OR GATE

Logic Gates 2-INPUT OR GATE

Buy Now Datasheet
Gates and Inverters - MC74VHC1G32P5T5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G32P5T5G
Gates and Inverters MC74VHC1G32P5T5G
OR Gate IC 1 Channel SOT-953

OR Gate IC 1 Channel SOT-953

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G32P5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G32P5T5G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G32P5T5G
IC GATE OR 1CH 2-INP SOT953

IC GATE OR 1CH 2-INP SOT953

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G32P5T5G-ND MC74VHC1G32P5T5G MC74VHC1G32P5T5G 38AH6863 MC74VHC1G32P5T5G MC74VHC1G32P5T5G MC74VHC1G32P5T5G
Product Name Gates and Inverters Logic - Gates and Inverters Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR OR; OR Gate OR
Supply Voltage 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2
Propagation Delay 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
 - 74AHC02D,112 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; SO14
View Details
4 suppliers
Logic - Gates and Inverters - 54ACTQ04W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details