OR Gate IC 1 Channel 6-UDFN (1.45x1)
IC GATE OR 1CH 2-INP 6UDFN
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes
IC GATE OR 1CH 2-INP 6UDFN
OR Gate IC 1 Channel 6-UDFN (1.45x1)
Logic Gates SINGLE 2-INPUT OR GATE
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G32MU1TCG-ND | MC74VHC1G32MU1TCG | 38AH6860 | MC74VHC1G32MU1TCG | MC74VHC1G32MU1TCG | MC74VHC1G32MU1TCG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | OR | NOT; OR | OR | OR; OR Gate | ||
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |