onsemi Logic - Logic - Gates and Inverters - MC74VHC1G32DTT1G MC74VHC1G32DTT1G

Description
OR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet
Description
OR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1G32DTT1G - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G32DTT1G - 022835-MC74VHC1G32DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G32DTT1G
022835-MC74VHC1G32DTT1G
Logic - Logic - Gates and Inverters - MC74VHC1G32DTT1G 022835-MC74VHC1G32DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022835-MC74VHC1G32DT T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022835-MC74VHC1G32DTT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC74VHC1G32DTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G32DTT1GOSTR-ND
Gates and Inverters MC74VHC1G32DTT1GOSTR-ND
OR Gate IC 1 Channel 5-TSOP

OR Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
1-Ch 2-In OR Gate IC, CMOS, TSOP, 5.5V Product overview: MC74VHC1G32DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G32DTT1G can be used for catalog matching and distributor lookup.

1-Ch 2-In OR Gate IC, CMOS, TSOP, 5.5V Product overview: MC74VHC1G32DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G32DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G32DTT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G32DTT1G
Gates and Inverters MC74VHC1G32DTT1G
IC GATE OR 1CH 2-INP 5TSOP

IC GATE OR 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G32DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G32DTT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G32DTT1G
IC GATE OR 1CH 2-INP 5TSOP

IC GATE OR 1CH 2-INP 5TSOP

Supplier's Site
Gates and Inverters - MC74VHC1G32DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G32DTT1G
Gates and Inverters MC74VHC1G32DTT1G
OR Gate IC 1 Channel 5-TSOP

OR Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G32DTT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G32DTT1G
Logic - Gates and Inverters MC74VHC1G32DTT1G
IC GATE OR 1CH 2-INP 5TSOP

IC GATE OR 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi - 83H7308 - Newark, An Avnet Company
Chicago, IL, United States
Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi
83H7308
Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi 83H7308
SINGLE OR GATE, 2I/P, SOT-23-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

SINGLE OR GATE, 2I/P, SOT-23-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Or Gate, Tsop-5; No. Of Inputs Onsemi - 29X6073 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Or Gate, Tsop-5; No. Of Inputs Onsemi
29X6073
Ic, Or Gate, Tsop-5; No. Of Inputs Onsemi 29X6073
IC, OR GATE, TSOP-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:TSOP; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

IC, OR GATE, TSOP-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:TSOP; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G32DTT1G
Logic Gates MC74VHC1G32DTT1G
Logic Gates 2-5.5V Single OR 2-Input

Logic Gates 2-5.5V Single OR 2-Input

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G32DTT1G 022835-MC74VHC1G32DTT1G MC74VHC1G32DTT1GOSTR-ND 705-MC74VHC1G32DTT1G MC74VHC1G32DTT1G MC74VHC1G32DTT1G MC74VHC1G32DTT1G MC74VHC1G32DTT1G 83H7308 29X6073 MC74VHC1G32DTT1G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G32DTT1G Gates and Inverters 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Single Or Gate, 2I/p, Sot-23-5; Logic Function Onsemi Ic, Or Gate, Tsop-5; No. Of Inputs Onsemi Logic Gates
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate OR OR; OR Gate NOT; OR
Logic Family CMOS
IC Package Type SOP; Other; TSOP-5 SOP; Other; 5-TSOP Other; SOT-23-5 Thin, TSOT-23-5 Other; TSOP Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23 Other; TSOP
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS28LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-74AHC14BQ-Q100,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details