IC GATE OR 1CH 2-INP 5-TSOP Product overview: MC74VHC1G32DTT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G32DTT1 can be used for catalog matching and distributor lookup.
OR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE OR 1CH 2-INP 5-TSOP
OR Gate IC 1 Channel 5-TSOP
OR Gate IC 1 Channel 5-TSOP
IC GATE OR 1CH 2-INP 5-TSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G32DTT1 | MC74VHC1G32DTT1 | MC74VHC1G32DTT1 | MC74VHC1G32DTT1 | MC74VHC1G32DTT1 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR | OR; OR Gate | OR; OR Gate |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns |