onsemi Logic - Logic - Gates and Inverters - MC74VHC1G32DFT2G MC74VHC1G32DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 007441-MC74VHC1G32DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 007441-MC74VHC1G32DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1G32DFT2G - 007441-MC74VHC1G32DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G32DFT2G
007441-MC74VHC1G32DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G32DFT2G 007441-MC74VHC1G32DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 007441-MC74VHC1G32DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 007441-MC74VHC1G32DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
5.5V 88A Logic IC - 705-MC74VHC1G32DFT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 88A Logic IC
705-MC74VHC1G32DFT2G
5.5V 88A Logic IC 705-MC74VHC1G32DFT2G
2-Input OR Gate, CMOS, 5.5V, SC-88A, 15.5ns Product overview: MC74VHC1G32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G32DFT2G can be used for catalog matching and distributor lookup.

2-Input OR Gate, CMOS, 5.5V, SC-88A, 15.5ns Product overview: MC74VHC1G32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G32DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74VHC1G32DFT2G - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G32DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G32DFT2GOSDKR-ND
Gates and Inverters MC74VHC1G32DFT2GOSDKR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G32DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G32DFT2GOSCT-ND
Gates and Inverters MC74VHC1G32DFT2GOSCT-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G32DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G32DFT2GOSTR-ND
Gates and Inverters MC74VHC1G32DFT2GOSTR-ND
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G32DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G32DFT2G
Gates and Inverters MC74VHC1G32DFT2G
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G32DFT2G
Logic Gates MC74VHC1G32DFT2G
Logic Gates 2-5.5V Single OR 2-Input

Logic Gates 2-5.5V Single OR 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G32DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G32DFT2G
Logic - Gates and Inverters MC74VHC1G32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Or Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi - 81Y6713 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi
81Y6713
Or Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi 81Y6713
OR GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

OR GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Single Or Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi - 67H6766 - Newark, An Avnet Company
Chicago, IL, United States
Single Or Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi
67H6766
Single Or Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi 67H6766
SINGLE OR GATE, 2I/P, SOT-353-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SINGLE OR GATE, 2I/P, SOT-353-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G32DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G32DFT2G
Gates and Inverters MC74VHC1G32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G32DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G32DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G32DFT2G
IC GATE OR 1CH 2-INP SC88A

IC GATE OR 1CH 2-INP SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 007441-MC74VHC1G32DFT2G 705-MC74VHC1G32DFT2G MC74VHC1G32DFT2G MC74VHC1G32DFT2GOSDKR-ND MC74VHC1G32DFT2G MC74VHC1G32DFT2G MC74VHC1G32DFT2G 81Y6713 67H6766 MC74VHC1G32DFT2G MC74VHC1G32DFT2G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G32DFT2G 5.5V 88A Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Or Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi Single Or Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR GATE OR OR OR; OR Gate NOT; OR OR; OR OR; OR Gate OR
Supply Voltage 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 5.5V 2V ~ 5.5V
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.5 ns 15.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5450FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
 - 74ABT00DB,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type Other; SOT337-1
View Details
5 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details