onsemi Logic Function Onsemi MC74VHC1G32DFT2G.

Description
Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA RoHS Compliant: Yes
Description
Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 27AC8745 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
27AC8745
Logic Function Onsemi 27AC8745
Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8745
Product Name Logic Function Onsemi
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS20LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHCT1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 7512806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details