The MC74VHC1G14DTT1G is a single Schmitt-Trigger Inverter designed for operation within a voltage range of 2.0 V to 5.5 V. It features CMOS-level input thresholds and provides a buffered output that enhances noise immunity and stability. The device can tolerate input and output voltages up to 5.5 V, allowing it to interface 5 V circuits with 3 V circuits effectively. It supports a typical propagation delay of 4.0 ns at 5 V and can source or sink 8 mA at 3.0 V. The inverter is available in multiple package options, including SC,àí88A, SC,àí74A, TSOP,àí5, SOT,àí953, and UDFN6, making it versatile for various applications. It is AEC,àíQ100 qualified, suitable for automotive applications, and complies with RoHS standards. The device also includes features for partial power down protection and has a wide operating temperature range of -55 °C to +125 °C, making it reliable for demanding environments.
Inverter IC 1 Channel Schmitt Trigger 5-TSOP
Schmitt Trigger Inverter, 1-Element, CMOS, TSOP, 5.5V Product overview: MC74VHC1G14DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G14DTT1G
INVERTER, SCHMITT TRIGGER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74VHC1G14; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
SCHMITT TRIGGER INVERTER, TSOP-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74VHC1G14; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1-IN 5TSOP
TSOP-5-1.5mm Inverters ROHS
Inverter IC 1 Channel Schmitt Trigger 5-TSOP
IC INVERT SCHMITT 1CH 1INP 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1G14DTT1GTR-ND | 705-MC74VHC1G14DTT1G | 45J1389 | MC74VHC1G14DTT1G | MC74VHC1G14DTT1G | MC74VHC1G14DTT1G | MC74VHC1G14DTT1G |
| Product Name | Gates and Inverters | 5.5V Logic IC | Inverter, Schmitt Trigger, Sot-23-5; Logic Function Onsemi | Logic - Gates and Inverters | Logic ICs >> Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Inputs | 1 | 1 | 1 | 1 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 10.6 ns | 20.5 ns |