IC INVERTER SGL SCHMITT 5TSOP Product overview: MC74VHC1G14DTT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G14DTT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219927-MC74VHC1G14D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC INVERTER SGL SCHMITT 5TSOP
Inverter IC 1 Channel Schmitt Trigger 5-TSOP
Inverter IC 1 Channel Schmitt Trigger 5-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G14DTT1 | 1219927-MC74VHC1G14DTT1 | MC74VHC1G14DTT1 | MC74VHC1G14DTT1 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MC74VHC1G14DTT1 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Inputs | 1 | 1 | ||
| Propagation Delay | 10.6 ns |