onsemi Gates and Inverters MC74VHC1G14DFT1G

Description
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G14DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G14DFT1GOSCT-ND
Gates and Inverters MC74VHC1G14DFT1GOSCT-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G14DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G14DFT1GOSDKR-ND
Gates and Inverters MC74VHC1G14DFT1GOSDKR-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G14DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G14DFT1GOSTR-ND
Gates and Inverters MC74VHC1G14DFT1GOSTR-ND
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
CMOS Schmitt Trigger Inverter, 1-Element, 5.5V, SC Package Product overview: MC74VHC1G14DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G14DFT1G can be used for catalog matching and distributor lookup.

CMOS Schmitt Trigger Inverter, 1-Element, 5.5V, SC Package Product overview: MC74VHC1G14DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G14DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G14DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G14DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G14DFT1G
IC INVERT SCHMITT 1CH 1INP SC88A

IC INVERT SCHMITT 1CH 1INP SC88A

Supplier's Site
Logic - Gates and Inverters - MC74VHC1G14DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G14DFT1G
Logic - Gates and Inverters MC74VHC1G14DFT1G
IC INVERT SCHMITT 1CH 1-IN SC88A

IC INVERT SCHMITT 1CH 1-IN SC88A

Supplier's Site Datasheet
Inverter Schmitt Trigger, Sot-353-5; Logic Family / Base Number Onsemi - 81Y6710 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Schmitt Trigger, Sot-353-5; Logic Family / Base Number Onsemi
81Y6710
Inverter Schmitt Trigger, Sot-353-5; Logic Family / Base Number Onsemi 81Y6710
INVERTER SCHMITT TRIGGER, SOT-353-5; Logic Family / Base Number:74VHC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of RoHS Compliant: Yes

INVERTER SCHMITT TRIGGER, SOT-353-5; Logic Family / Base Number:74VHC1G14; Logic Type:Inverter Schmitt Trigger; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Inverter, Schmitt Trigger, Sot-353-5; Logic Function Onsemi - 67H6763 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Schmitt Trigger, Sot-353-5; Logic Function Onsemi
67H6763
Inverter, Schmitt Trigger, Sot-353-5; Logic Function Onsemi 67H6763
INVERTER, SCHMITT TRIGGER, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G14; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

INVERTER, SCHMITT TRIGGER, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G14; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Schmitt Trigger Inverter, Sot-353-5; No. Of Inputs Onsemi - 29X6071 - Newark, An Avnet Company
Chicago, IL, United States
Schmitt Trigger Inverter, Sot-353-5; No. Of Inputs Onsemi
29X6071
Schmitt Trigger Inverter, Sot-353-5; No. Of Inputs Onsemi 29X6071
SCHMITT TRIGGER INVERTER, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:- RoHS Compliant: Yes

SCHMITT TRIGGER INVERTER, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G14DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G14DFT1G
Gates and Inverters MC74VHC1G14DFT1G
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G14DFT1GOSCT-ND 705-MC74VHC1G14DFT1G MC74VHC1G14DFT1G MC74VHC1G14DFT1G 81Y6710 67H6763 29X6071 MC74VHC1G14DFT1G
Product Name Gates and Inverters 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Inverter Schmitt Trigger, Sot-353-5; Logic Family / Base Number Onsemi Inverter, Schmitt Trigger, Sot-353-5; Logic Function Onsemi Schmitt Trigger Inverter, Sot-353-5; No. Of Inputs Onsemi Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter Schmitt Trigger NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 5.5V 5.5V 2V ~ 5.5V
Inputs 1 1 1 1 1 1
Features Schmitt Trigger
Propagation Delay 10.6 ns 20.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L02J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; DIP
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details