Inverter IC 1 Channel Schmitt Trigger SC-74A
Inverter IC 1 Channel Schmitt Trigger SC-74A
Inverter IC 1 Channel Schmitt Trigger SC-74A
Inverter IC 1 Channel Schmitt Trigger SC-74A
IC INVERT SCHMITT 1CH 1-IN SC74A
IC INVERT SCHMITT 1CH 1INP SC74A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G14; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1G14DBVT1GCT-ND | MC74VHC1G14DBVT1G | MC74VHC1G14DBVT1G | MC74VHC1G14DBVT1G | 38AH6856 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 10.6 ns |