NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)
AHC/VHC SERIES, 2-INPUT NAND GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1G135DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G135DFT2
Manufacturer: ON Semiconductor
Win Source Part Number: 1219923-MC74VHC1G135
Series: 74VHC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger, Open Drain
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Logic Level - Low: 0.65 V ~ 1.45 V
Logic Level - High: 2.25 V ~ 3.7 V
Part Status: Obsolete(EOL)
Family Name: MC74VHC1G135
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: SC-88A (SC-70-5 / SOT-353)
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC74VHC1G135DTT1; MC74VHC1G135DT1G; MC74VHC1G135DTT1G;
Introduction Date: February 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC GATE NAND 1CH 2IN SC88A
NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G135DFT2-ND | 705-MC74VHC1G135DFT2 | 1219923-MC74VHC1G135DFT2 | MC74VHC1G135DFT2 | MC74VHC1G135DFT2 | MC74VHC1G135DFT2 |
| Product Name | Gates and Inverters | 88A Logic IC | Logic - Logic - Gates and Inverters - MC74VHC1G135DFT2 | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) | 2V ~ 5.5V | |
| Output Type | Open Drain | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Features | Schmitt Trigger |