The MC74VHC1G135DFT1 is a single gate CMOS Schmitt NAND trigger featuring an open drain output, designed for operation within a voltage range of 2.0 V to 5.5 V. It utilizes silicon gate CMOS technology, achieving high-speed performance comparable to Bipolar Schottky TTL while maintaining low power consumption. The device has a typical propagation delay of 4.9 ns at 5 V and supports input/output over-voltage tolerance up to 5.5 V, allowing it to interface 5 V circuits with 3 V circuits. This component includes internal protection against supply voltage and input/output voltage mismatches, which helps prevent damage during conditions such as battery backup and hot insertion. It can source or sink up to 8 mA at 3.0 V and is available in multiple package types, including SC,àí88A, SC,àí74A, TSOP,àí5, SOT,àí553, SOT,àí953, and UDFN6. The device is AEC,àíQ100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards.
NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)
NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
AHC/VHC SERIES, 2-INPUT NAND GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1G135DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G135DFT1
Manufacturer: ON Semiconductor
Win Source Part Number: 1074010-MC74VHC1G135
Packaging: Reel - TR
Features: Schmitt Trigger, Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.65 V to 1.45 V
Logic Level - High: 2.25 V to 3.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
IC GATE NAND 1CH 2IN SC88A
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G135DFT1-ND | MC74VHC1G135DFT1 | 705-MC74VHC1G135DFT1 | 1074010-MC74VHC1G135DFT1 | MC74VHC1G135DFT1 | MC74VHC1G135DFT1 | MC74VHC1G135DFT1 |
| Product Name | Gates and Inverters | 88A Logic IC | Logic - Logic - Gates and Inverters - MC74VHC1G135DFT1 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) | ||
| Output Type | Open Drain | ||||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Features | Schmitt Trigger |