IC GATE NAND 1CH 2IN SC88A
NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G135DF2G | MC74VHC1G135DF2G |
| Product Name | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) | 2V ~ 5.5V |
| Operating Current | 1.00E-3 mA | 8 mA |
| Low Level Output Current (Sink) | 8 mA |