onsemi Logic - Gates and Inverters MC74VHC1G135DF1G

Description
IC GATE NAND 1CH 2IN SC88A
Datasheet
Description
IC GATE NAND 1CH 2IN SC88A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC74VHC1G135DF1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G135DF1G
Logic - Gates and Inverters MC74VHC1G135DF1G
IC GATE NAND 1CH 2IN SC88A

IC GATE NAND 1CH 2IN SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G135DF1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G135DF1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G135DF1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74VHC1G135DF1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G135DF1G
Gates and Inverters MC74VHC1G135DF1G
NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Schmitt Trigger, Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G135DF1G MC74VHC1G135DF1G MC74VHC1G135DF1G
Product Name Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND NAND NAND; NAND Gate
Supply Voltage 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) 2V ~ 5.5V
Operating Current 1.00E-3 mA 8 mA
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHCT1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54H52J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details