Manufacturer: ON Semiconductor
Win Source Part Number: 208023-MC74VHC1G132D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.65 V to 1.45 V
Logic Level - High: 2.25 V to 3.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
AHC/VHC SERIES, 2-INPUT NAND GATE, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1G132DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G132DTT1
NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
NAND Gate IC 1 Channel Schmitt Trigger 5-TSOP
IC GATE NAND 1CH 2-INP 5-TSOP
IC GATE NAND 1CH 2-INP 5-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 208023-MC74VHC1G132DTT1 | 705-MC74VHC1G132DTT1 | MC74VHC1G132DTT1 | MC74VHC1G132DTT1 | MC74VHC1G132DTT1 | MC74VHC1G132DTT1 |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC1G132DTT1 | SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9.7 ns | 9.7 ns | ||||
| Low Level Output Current (Sink) | 8 mA |