onsemi Gates and Inverters MC74VHC1G132DF1G

Description
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G132DF1G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G132DF1G-ND
Gates and Inverters MC74VHC1G132DF1G-ND
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
 - MC74VHC1G132DF1G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G132DF1G - 883776-MC74VHC1G132DF1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G132DF1G
883776-MC74VHC1G132DF1G
Logic - Logic - Gates and Inverters - MC74VHC1G132DF1G 883776-MC74VHC1G132DF1G
Manufacturer: ON Semiconductor Win Source Part Number: 883776-MC74VHC1G132D F1G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353) Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Family Name: MC74VHC1G132 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883776-MC74VHC1G132DF1G
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHC1G132
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
AHC/VHC SERIES, 2-INPUT NAND GATE, PDSO5, LEAD FREE, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G132DF1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G132DF1G can be used for catalog matching and distributor lookup.

AHC/VHC SERIES, 2-INPUT NAND GATE, PDSO5, LEAD FREE, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G132DF1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G132DF1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G132DF1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G132DF1G
Gates and Inverters MC74VHC1G132DF1G
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G132DF1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G132DF1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G132DF1G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - MC74VHC1G132DF1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G132DF1G
Logic - Gates and Inverters MC74VHC1G132DF1G
IC GATE NAND 1CH 2IN SC88A

IC GATE NAND 1CH 2IN SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G132DF1G-ND MC74VHC1G132DF1G 883776-MC74VHC1G132DF1G 705-MC74VHC1G132DF1G MC74VHC1G132DF1G MC74VHC1G132DF1G MC74VHC1G132DF1G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC1G132DF1G 88A Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High)
Inputs 2 2 2
Features Schmitt Trigger
Propagation Delay 9.7 ns 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54AC11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
2-input OR gate - 74AHC1G32GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers