onsemi Gates and Inverters MC74VHC1G132DBVT1G

Description
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet
Description
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1G132DBVT1G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 488-MC74VHC1G132DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G132DBVT1GTR-ND
Gates and Inverters 488-MC74VHC1G132DBVT1GTR-ND
NAND Gate IC 1 Channel Schmitt Trigger SC-74A

NAND Gate IC 1 Channel Schmitt Trigger SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G132DBVT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G132DBVT1GCT-ND
Gates and Inverters 488-MC74VHC1G132DBVT1GCT-ND
IC NAND 1-CIR 2-IN SC-74A

IC NAND 1-CIR 2-IN SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G132DBVT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G132DBVT1GDKR-ND
Gates and Inverters 488-MC74VHC1G132DBVT1GDKR-ND
IC NAND 1-CIR 2-IN SC-74A

IC NAND 1-CIR 2-IN SC-74A

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G132DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G132DBVT1G
Logic - Gates and Inverters MC74VHC1G132DBVT1G
IC GATE NAND 1CH 2IN SC74A

IC GATE NAND 1CH 2IN SC74A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G132DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G132DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G132DBVT1G
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site
Gates and Inverters - MC74VHC1G132DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G132DBVT1G
Gates and Inverters MC74VHC1G132DBVT1G
NAND Gate IC 1 Channel Schmitt Trigger SC-74A

NAND Gate IC 1 Channel Schmitt Trigger SC-74A

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates LOG CMOS 2-IN NANDIG

Logic Gates LOG CMOS 2-IN NANDIG

Buy Now Datasheet
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6854 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6854
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6854
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G132; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G132; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G132DBVT1G 488-MC74VHC1G132DBVT1GTR-ND MC74VHC1G132DBVT1G MC74VHC1G132DBVT1G MC74VHC1G132DBVT1G MC74VHC1G132DBVT1G 38AH6854
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
Gate Type AND; NAND NAND NOT; NAND NAND NAND; NAND Gate
Logic Family CMOS
IC Package Type Other; SC-74A-CPR Other; SOT-23-5 Thin, TSOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A
Supply Voltage 2V ~ 5.5V 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) 2V ~ 5.5V
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details