onsemi Buffers, Drivers, Receivers, Transceivers MC74VHC1G125P5T5G

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-953
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125P5T5G-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125P5T5G-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1G125P5T5G-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-953

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-953

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1077914-MC74VHC1G125P5T5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1077914-MC74VHC1G125P5T5G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1077914-MC74VHC1G125P5T5G
Win Source Part Number: 1077914-MC74VHC1G125 P5T5G Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74VHC Package: Tape & Reel (TR) Standard Package: 8,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 2V ~ 5.5V Package / Case: SOT-953 Supplier Device Package: SOT-953 Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74AHC1G125DBVR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: MC74VHC1G125 Product Status: Obsolete

Win Source Part Number: 1077914-MC74VHC1G125P5T5G
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74VHC
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 5.5V
Package / Case: SOT-953
Supplier Device Package: SOT-953
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74AHC1G125DBVR;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: MC74VHC1G125
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125P5T5G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1G125P5T5G
IC BUFFER NON-INVERT 5.5V SOT953

IC BUFFER NON-INVERT 5.5V SOT953

Supplier's Site
Single Non-Inverting Buffer, 3-State / Reel Onsemi - 38AH6851 - Newark, An Avnet Company
Chicago, IL, United States
Single Non-Inverting Buffer, 3-State / Reel Onsemi
38AH6851
Single Non-Inverting Buffer, 3-State / Reel Onsemi 38AH6851
Single Non-Inverting Buffer, 3-State / REEL

Single Non-Inverting Buffer, 3-State / REEL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers
Product Number MC74VHC1G125P5T5G-ND 1077914-MC74VHC1G125P5T5G MC74VHC1G125P5T5G 38AH6851
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Single Non-Inverting Buffer, 3-State / Reel Onsemi
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data