Manufacturer: ON Semiconductor
Win Source Part Number: 022830-MC74VHC1G125D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 5-TSOP
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 022830-MC74VHC1G125DTT1 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DTT1 |
| Supply Voltage (VS) | 2 to 5.5 volts |