onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DT1G MC74VHC1G125DT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074007-MC74VHC1G125 DT1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 5-TSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G125DBVRG4; 74AHC1G125W5-7; MC74VHC1G125DTT3G; MC74VHC1G125DT1G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074007-MC74VHC1G125 DT1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 5-TSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G125DBVRG4; 74AHC1G125W5-7; MC74VHC1G125DTT3G; MC74VHC1G125DT1G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DT1G - 1074007-MC74VHC1G125DT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DT1G
1074007-MC74VHC1G125DT1G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DT1G 1074007-MC74VHC1G125DT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1074007-MC74VHC1G125 DT1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 5-TSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): 74AHC1G125DBVRG4; 74AHC1G125W5-7; MC74VHC1G125DTT3G; MC74VHC1G125DT1G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074007-MC74VHC1G125DT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 5-TSOP
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G125DBVRG4; 74AHC1G125W5-7; MC74VHC1G125DTT3G; MC74VHC1G125DT1G;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DT1G-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125DT1G-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1G125DT1G-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-TSOP

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-TSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125DT1G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1G125DT1G
IC BUFFER NON-INVERT 5.5V 5TSOP

IC BUFFER NON-INVERT 5.5V 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1074007-MC74VHC1G125DT1G MC74VHC1G125DT1G-ND MC74VHC1G125DT1G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DT1G Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data