onsemi Integrated Circuits(ICs) MC74VHC1G125DFT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 109147-MC74VHC1G125D FT2 Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: 74VHC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: SC-70 Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Signal Processing, Communications & Networking, Motor Drive & Control, Medical
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 109147-MC74VHC1G125D FT2 Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: 74VHC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: SC-70 Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Signal Processing, Communications & Networking, Motor Drive & Control, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 109147-MC74VHC1G125DFT2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
109147-MC74VHC1G125DFT2
Integrated Circuits(ICs) 109147-MC74VHC1G125DFT2
Manufacturer: ON Semiconductor Win Source Part Number: 109147-MC74VHC1G125D FT2 Category: Integrated Circuits(ICs) Family: Logic - Buffers, Drivers, Receivers, Transceivers Series: 74VHC Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: SC-70 Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Signal Processing, Communications & Networking, Motor Drive & Control, Medical

Manufacturer: ON Semiconductor
Win Source Part Number: 109147-MC74VHC1G125DFT2
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74VHC
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: SC-70
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Signal Processing, Communications & Networking, Motor Drive & Control, Medical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 109147-MC74VHC1G125DFT2
Product Name Integrated Circuits(ICs)
Operating Range Industrial; Medical
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1218MHz Rf Amplifier - 860-QPA4428TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Audio Special Purpose - BGF200 - 201214-BGF200 - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type S-WLP-8
Operating Range Audio Systems
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers