onsemi Buffers, Drivers, Receivers, Transceivers MC74VHC1G125DFT1G

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125DFT1GOSTR-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1G125DFT1GOSTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125DFT1GOSCT-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1G125DFT1GOSCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125DFT1GOSDKR-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1G125DFT1GOSDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DFT1G - 1074006-MC74VHC1G125DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DFT1G
1074006-MC74VHC1G125DFT1G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DFT1G 1074006-MC74VHC1G125DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1074006-MC74VHC1G125 DFT1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074006-MC74VHC1G125DFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DFT1G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125DFT1G
Buffers, Drivers, Receivers, Transceivers MC74VHC1G125DFT1G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site Datasheet
Single Non-Inverting Buffer, 3-State / Reel Onsemi - 45Y1254 - Newark, An Avnet Company
Chicago, IL, United States
Single Non-Inverting Buffer, 3-State / Reel Onsemi
45Y1254
Single Non-Inverting Buffer, 3-State / Reel Onsemi 45Y1254
Single Non-Inverting Buffer, 3-State / REEL

Single Non-Inverting Buffer, 3-State / REEL

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHC1G125DFT1G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1G125DFT1G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number MC74VHC1G125DFT1GOSTR-ND 1074006-MC74VHC1G125DFT1G MC74VHC1G125DFT1G 45Y1254 MC74VHC1G125DFT1G
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G125DFT1G Buffers, Drivers, Receivers, Transceivers Single Non-Inverting Buffer, 3-State / Reel Onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data