onsemi Logic - Logic - Gates and Inverters - MC74VHC1G09DTT1G MC74VHC1G09DTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 093894-MC74VHC1G09DT T1G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 093894-MC74VHC1G09DT T1G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1G09DTT1G - 093894-MC74VHC1G09DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G09DTT1G
093894-MC74VHC1G09DTT1G
Logic - Logic - Gates and Inverters - MC74VHC1G09DTT1G 093894-MC74VHC1G09DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 093894-MC74VHC1G09DT T1G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 5-TSOP Dimension: SOT-23-5 Thin, TSOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 093894-MC74VHC1G09DTT1G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic Gates - 8063995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063995P
Logic Gates 8063995P
MC74VHC1G09DTT1G, LOG CMOS GATE AND SNGL

MC74VHC1G09DTT1G, LOG CMOS GATE AND SNGL

Supplier's Site
Logic Gates - 8063995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8063995
Logic Gates 8063995
MC74VHC1G09DTT1G, LOG CMOS GATE AND SNGL

MC74VHC1G09DTT1G, LOG CMOS GATE AND SNGL

Supplier's Site
Logic Gates - 1454039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1454039
Logic Gates 1454039
MC74VHC1G09DTT1G, LOG CMOS GATE AND SNGL

MC74VHC1G09DTT1G, LOG CMOS GATE AND SNGL

Supplier's Site
2-Input AND Gate, 1-Element, CMOS, 5-Pin TSOP Product overview: MC74VHC1G09DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DTT1G can be used for catalog matching and distributor lookup.

2-Input AND Gate, 1-Element, CMOS, 5-Pin TSOP Product overview: MC74VHC1G09DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G09DTT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G09DTT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G09DTT1G
IC GATE AND 1CH 2-INP 5TSOP

IC GATE AND 1CH 2-INP 5TSOP

Supplier's Site
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi - 81Y6709 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi
81Y6709
And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi 81Y6709
AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74VHC1G09; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74VHC1G09; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G09DTT1G
Gates and Inverters MC74VHC1G09DTT1G
AND Gate IC 1 Channel Open Drain 5-TSOP

AND Gate IC 1 Channel Open Drain 5-TSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G09DTT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G09DTT1G
Logic - Gates and Inverters MC74VHC1G09DTT1G
IC GATE AND OD 1CH 2-INP 5TSOP

IC GATE AND OD 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DTT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G09DTT1G
Gates and Inverters MC74VHC1G09DTT1G
IC GATE AND OD 1CH 2-INP 5TSOP

IC GATE AND OD 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G09DTT1G
Logic Gates MC74VHC1G09DTT1G
Logic Gates 2-5.5V Single AND 2-Input w/Open Drain

Logic Gates 2-5.5V Single AND 2-Input w/Open Drain

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 093894-MC74VHC1G09DTT1G 8063995P 8063995 705-MC74VHC1G09DTT1G MC74VHC1G09DTT1G 81Y6709 MC74VHC1G09DTT1G MC74VHC1G09DTT1G MC74VHC1G09DTT1G MC74VHC1G09DTT1G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G09DTT1G Logic Gates Logic Gates Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Onsemi Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOT; AND; AND Gate AND; AND AND; And AND; AND GATE AND AND; AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 2 V ~ 5.5 V 5.5 v 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.9 ns 16.5 ns 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details