AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
AND Gate IC 1 Channel Open Drain 5-TSOP
AHC/VHC SERIES, 2-INPUT AND GATE, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1G09DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DTT1 can be used for catalog matching and distributor lookup.
IC GATE AND OD 1CH 2-INP 5TSOP
IC GATE AND 1CH 2-INP 5TSOP
AND Gate IC 1 Channel Open Drain 5-TSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G09DTT1 | MC74VHC1G09DTT1OS-ND | 705-MC74VHC1G09DTT1 | MC74VHC1G09DTT1 | MC74VHC1G09DTT1 | MC74VHC1G09DTT1 |
| Product Name | Gates and Inverters | SOT-23 Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND | AND | AND; AND Gate |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; Other; TSOP5/6 | Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Supply Voltage | 2V ~ 5.5V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Output Type | Open Drain |