onsemi Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G MC74VHC1G09DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022829-MC74VHC1G09DF T2G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022829-MC74VHC1G09DF T2G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G - 022829-MC74VHC1G09DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G
022829-MC74VHC1G09DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G 022829-MC74VHC1G09DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 022829-MC74VHC1G09DF T2G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022829-MC74VHC1G09DFT2G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - MC74VHC1G09DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT2GOSCT-ND
Gates and Inverters MC74VHC1G09DFT2GOSCT-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G09DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT2GOSTR-ND
Gates and Inverters MC74VHC1G09DFT2GOSTR-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G09DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT2GOSDKR-ND
Gates and Inverters MC74VHC1G09DFT2GOSDKR-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
88A 5.5V Logic IC
705-MC74VHC1G09DFT2G
88A 5.5V Logic IC 705-MC74VHC1G09DFT2G
Single 2-Input AND Gate, CMOS, SC-88A, 5.5V Product overview: MC74VHC1G09DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT2G can be used for catalog matching and distributor lookup.

Single 2-Input AND Gate, CMOS, SC-88A, 5.5V Product overview: MC74VHC1G09DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G09DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G09DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G09DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G09DFT2G
Logic Gates MC74VHC1G09DFT2G
Logic Gates 2-5.5V Single AND 2-Input w/Open Drain

Logic Gates 2-5.5V Single AND 2-Input w/Open Drain

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G09DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G09DFT2G
Logic - Gates and Inverters MC74VHC1G09DFT2G
IC GATE AND OD 1CH 2-INP SC88A

IC GATE AND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G09DFT2G
Gates and Inverters MC74VHC1G09DFT2G
IC GATE AND OD 1CH 2-INP SC88A

IC GATE AND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Ic,logic Gate,2-Input And,ahc/vhc-Cmos,tssop,5Pin,plastic Onsemi - 67H6754 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,2-Input And,ahc/vhc-Cmos,tssop,5Pin,plastic Onsemi
67H6754
Ic,logic Gate,2-Input And,ahc/vhc-Cmos,tssop,5Pin,plastic Onsemi 67H6754
IC,LOGIC GATE,2-INPUT AND,AHC/VHC-CMOS,TSS OP,5PIN,PLASTIC

IC,LOGIC GATE,2-INPUT AND,AHC/VHC-CMOS,TSSOP,5PIN,PLASTIC

Supplier's Site
Gates and Inverters - MC74VHC1G09DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G09DFT2G
Gates and Inverters MC74VHC1G09DFT2G
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 022829-MC74VHC1G09DFT2G MC74VHC1G09DFT2GOSCT-ND 705-MC74VHC1G09DFT2G MC74VHC1G09DFT2G MC74VHC1G09DFT2G MC74VHC1G09DFT2G MC74VHC1G09DFT2G 67H6754 MC74VHC1G09DFT2G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1G09DFT2G Gates and Inverters 88A 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Ic,logic Gate,2-Input And,ahc/vhc-Cmos,tssop,5Pin,plastic Onsemi Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND; AND GATE AND NOT; AND AND; AND Gate AND; AND Gate
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5420/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14GD,125 - 1007504-74AHC3G14GD,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
4 suppliers