AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
AHC/VHC SERIES, 2-INPUT AND GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G09DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT2 can be used for catalog matching and distributor lookup.
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE AND 1CH 2-INP SC88A
IC GATE AND OD 1CH 2-INP SC88A
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G09DFT2-ND | 705-MC74VHC1G09DFT2 | MC74VHC1G09DFT2 | MC74VHC1G09DFT2 | MC74VHC1G09DFT2 | MC74VHC1G09DFT2 |
| Product Name | Gates and Inverters | 88A Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Output Type | Open Drain | |||||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns |