onsemi 5.5V 88A Logic IC MC74VHC1G09DFT1G

Description
2-Input AND Gate IC, 5.5V, CMOS, SC-88A, 7.9ns Product overview: MC74VHC1G09DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Input AND Gate IC, 5.5V, CMOS, SC-88A, 7.9ns Product overview: MC74VHC1G09DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 88A Logic IC
705-MC74VHC1G09DFT1G
5.5V 88A Logic IC 705-MC74VHC1G09DFT1G
2-Input AND Gate IC, 5.5V, CMOS, SC-88A, 7.9ns Product overview: MC74VHC1G09DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT1G can be used for catalog matching and distributor lookup.

2-Input AND Gate IC, 5.5V, CMOS, SC-88A, 7.9ns Product overview: MC74VHC1G09DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT1GOSDKR-ND
Gates and Inverters MC74VHC1G09DFT1GOSDKR-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G09DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT1GOSTR-ND
Gates and Inverters MC74VHC1G09DFT1GOSTR-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G09DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT1GOSCT-ND
Gates and Inverters MC74VHC1G09DFT1GOSCT-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT1G - 074633-MC74VHC1G09DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT1G
074633-MC74VHC1G09DFT1G
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT1G 074633-MC74VHC1G09DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 074633-MC74VHC1G09DF T1G Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 074633-MC74VHC1G09DFT1G
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - MC74VHC1G09DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G09DFT1G
Gates and Inverters MC74VHC1G09DFT1G
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G09DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G09DFT1G
Logic - Gates and Inverters MC74VHC1G09DFT1G
IC GATE AND OD 1CH 2-INP SC88A

IC GATE AND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G09DFT1G
Gates and Inverters MC74VHC1G09DFT1G
IC GATE AND OD 1CH 2-INP SC88A

IC GATE AND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G09DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G09DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G09DFT1G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Logic, And, Single, Sot-353-5; Logic Function Onsemi - 81Y6708 - Newark, An Avnet Company
Chicago, IL, United States
Logic, And, Single, Sot-353-5; Logic Function Onsemi
81Y6708
Logic, And, Single, Sot-353-5; Logic Function Onsemi 81Y6708
LOGIC, AND, SINGLE, SOT-353-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G09; Logic IC Family:74VHC; Supply Voltage Min:2V; Logic Type:ANDRoHS Compliant: Yes

LOGIC, AND, SINGLE, SOT-353-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G09; Logic IC Family:74VHC; Supply Voltage Min:2V; Logic Type:ANDRoHS Compliant: Yes

Supplier's Site Datasheet
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi - 67H6753 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
67H6753
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi 67H6753
SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:- RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHC1G09DFT1G MC74VHC1G09DFT1GOSDKR-ND 074633-MC74VHC1G09DFT1G MC74VHC1G09DFT1G MC74VHC1G09DFT1G MC74VHC1G09DFT1G MC74VHC1G09DFT1G 81Y6708 67H6753
Product Name 5.5V 88A Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC1G09DFT1G Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, And, Single, Sot-353-5; Logic Function Onsemi Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
Gate Type AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate NOT; AND AND; AND Gate AND AND; AND
Supply Voltage 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 5.5V
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F11LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details