onsemi 88A Logic IC MC74VHC1G09DFT1

Description
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet
Description
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1G09DFT1 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
AHC/VHC SERIES, 2-INPUT AND GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G09DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT1 can be used for catalog matching and distributor lookup.

AHC/VHC SERIES, 2-INPUT AND GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G09DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G09DFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT1 - 317325-MC74VHC1G09DFT1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT1
317325-MC74VHC1G09DFT1
Logic - Logic - Gates and Inverters - MC74VHC1G09DFT1 317325-MC74VHC1G09DFT1
Manufacturer: ON Semiconductor Win Source Part Number: 317325-MC74VHC1G09DF T1 Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): SN74AHC1G09DCKR; MC74VHC1G09DFT1; MC74VHC1G09DFT2; MC74VHC1G09DF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 317325-MC74VHC1G09DFT1
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHC1G09DCKR; MC74VHC1G09DFT1; MC74VHC1G09DFT2; MC74VHC1G09DF;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - MC74VHC1G09DFT1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G09DFT1-ND
Gates and Inverters MC74VHC1G09DFT1-ND
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G09DFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G09DFT1
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G09DFT1
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - MC74VHC1G09DFT1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G09DFT1
Logic - Gates and Inverters MC74VHC1G09DFT1
IC GATE AND OD 1CH 2-INP SC88A

IC GATE AND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G09DFT1
Gates and Inverters MC74VHC1G09DFT1
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G09DFT1 705-MC74VHC1G09DFT1 317325-MC74VHC1G09DFT1 MC74VHC1G09DFT1-ND MC74VHC1G09DFT1 MC74VHC1G09DFT1 MC74VHC1G09DFT1
Product Name 88A Logic IC Logic - Logic - Gates and Inverters - MC74VHC1G09DFT1 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP5/6 Other; SC Other; SC-88A (SC-70-5 / SOT-353) TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Supply Voltage 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502DA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details