onsemi Gates and Inverters MC74VHC1G09DBVT1G

Description
AND Gate IC 1 Channel Open Drain 5-TSOP
Request a Quote Datasheet
Description
AND Gate IC 1 Channel Open Drain 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74VHC1G09DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G09DBVT1GTR-ND
Gates and Inverters 488-MC74VHC1G09DBVT1GTR-ND
AND Gate IC 1 Channel Open Drain 5-TSOP

AND Gate IC 1 Channel Open Drain 5-TSOP

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G09DBVT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G09DBVT1GDKR-ND
Gates and Inverters 488-MC74VHC1G09DBVT1GDKR-ND
AND Gate IC 1 Channel Open Drain 5-TSOP

AND Gate IC 1 Channel Open Drain 5-TSOP

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G09DBVT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G09DBVT1GCT-ND
Gates and Inverters 488-MC74VHC1G09DBVT1GCT-ND
AND Gate IC 1 Channel Open Drain 5-TSOP

AND Gate IC 1 Channel Open Drain 5-TSOP

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G09DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G09DBVT1G
Logic - Gates and Inverters MC74VHC1G09DBVT1G
IC GATE AND OD 1CH 2-INP SC74A

IC GATE AND OD 1CH 2-INP SC74A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G09DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G09DBVT1G
Gates and Inverters MC74VHC1G09DBVT1G
AND Gate IC 1 Channel Open Drain SC-74A

AND Gate IC 1 Channel Open Drain SC-74A

Buy Now Datasheet
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6849 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6849
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6849
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G09; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G09; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates LOG CMOS GATE AND SINGLE

Logic Gates LOG CMOS GATE AND SINGLE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G09DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G09DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G09DBVT1G
IC GATE AND 1CH 2-INP SC74A

IC GATE AND 1CH 2-INP SC74A

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74VHC1G09DBVT1GTR-ND MC74VHC1G09DBVT1G MC74VHC1G09DBVT1G 38AH6849 MC74VHC1G09DBVT1G MC74VHC1G09DBVT1G
Product Name Gates and Inverters Logic - Gates and Inverters Gates and Inverters And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND AND; AND Gate AND
Supply Voltage 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Output Type Open Drain
Inputs 2 2 2
Propagation Delay 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic Gates - 9210811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Gates and Inverters - 1727-74AHC3GU04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details