AND Gate IC 1 Channel 6-UDFN (1x1)
AND Gate IC 1 Channel 6-UDFN (1x1)
IC GATE AND 1CH 2-INP 6UDFN
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE AND 1CH 2-INP 6UDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1G08MU3TCGTR-ND | MC74VHC1G08MU3TCG | MC74VHC1G08MU3TCG | 91AH7852 | MC74VHC1G08MU3TCG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |