onsemi Gates and Inverters MC74VHC1G08EDFT2G

Description
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74VHC1G08EDFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G08EDFT2GTR-ND
Gates and Inverters 488-MC74VHC1G08EDFT2GTR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G08EDFT2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G08EDFT2GCT-ND
Gates and Inverters 488-MC74VHC1G08EDFT2GCT-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
AND Gate Product overview: MC74VHC1G08EDFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08EDFT2 G can be used for catalog matching and distributor lookup.

AND Gate Product overview: MC74VHC1G08EDFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08EDFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G08EDFT2G - 883773-MC74VHC1G08EDFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G08EDFT2G
883773-MC74VHC1G08EDFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G08EDFT2G 883773-MC74VHC1G08EDFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 883773-MC74VHC1G08ED FT2G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C (TA) Features: AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: MC74VHC1G08 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883773-MC74VHC1G08EDFT2G
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC74VHC1G08
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Gates and Inverters - MC74VHC1G08EDFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G08EDFT2G
Gates and Inverters MC74VHC1G08EDFT2G
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G08EDFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G08EDFT2G
Logic - Gates and Inverters MC74VHC1G08EDFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G08EDFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G08EDFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G08EDFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74VHC1G08EDFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G08EDFT2G
Gates and Inverters MC74VHC1G08EDFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates SINGLE 2-INPUT AND GATE

Logic Gates SINGLE 2-INPUT AND GATE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74VHC1G08EDFT2GTR-ND 705-MC74VHC1G08EDFT2G 883773-MC74VHC1G08EDFT2G MC74VHC1G08EDFT2G MC74VHC1G08EDFT2G MC74VHC1G08EDFT2G MC74VHC1G08EDFT2G MC74VHC1G08EDFT2G
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - MC74VHC1G08EDFT2G Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND NOT AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-88621012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7989039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Logic IC - 711-74AHCT123AD - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details