AND Gate IC 1 Channel 5-TSOP
AND Gate IC 1 Channel 5-TSOP
AND Gate IC 1 Channel 5-TSOP
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 022828-MC74VHC1G08DT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: MC74VHC1G08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC7SH08FS; TC7SH08FS(TPL3); TC7SH08FS,L3F;
Introduction Date: November 30, 1999
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Single 2-Input AND Gate, CMOS, 5.5V, TSOP Product overview: MC74VHC1G08DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08DTT1G
IC GATE AND 1CH 2-INP 5TSOP
AND Gate IC 1 Channel 5-TSOP
IC GATE AND 1CH 2-INP 5TSOP
IC GATE AND 1CH 2-INP 5TSOP
SINGLE AND GATE, 2I/P, SOT-23-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
AND GATE, TSOP-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G08DTT1GOSTR-ND | MC74VHC1G08DTT1G | 022828-MC74VHC1G08DTT1G | 705-MC74VHC1G08DTT1G | MC74VHC1G08DTT1G | MC74VHC1G08DTT1G | MC74VHC1G08DTT1G | MC74VHC1G08DTT1G | 71J5688 | 29X6070 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74VHC1G08DTT1G | 5.5V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Single And Gate, 2I/p, Sot-23-5; Logic Function Onsemi | And Gate, Tsop-5; Logic Function Onsemi | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | NOT; AND | AND; AND Gate | AND | AND; AND Gate | ||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |