AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
AND Gate IC 1 Channel 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1219916-MC74VHC1G08D
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 5-TSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 74VHC1G08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF
AHC/VHC SERIES, 2-INPUT AND GATE, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1G08DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08DTT1 can be used for catalog matching and distributor lookup.
IC GATE AND 1CH 2-INP 5TSOP
IC GATE AND 1CH 2-INP 5TSOP
AND Gate IC 1 Channel 5-TSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G08DTT1 | MC74VHC1G08DTOSTR-ND | 1219916-MC74VHC1G08DTT1 | 705-MC74VHC1G08DTT1 | MC74VHC1G08DTT1 | MC74VHC1G08DTT1 | MC74VHC1G08DTT1 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74VHC1G08DTT1 | SOT-23 Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND | NOT; AND | AND; AND Gate |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; TSOP5/6 | Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 |