onsemi Gates and Inverters MC74VHC1G08DFT2G

Description
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G08DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G08DFT2GOSDKR-ND
Gates and Inverters MC74VHC1G08DFT2GOSDKR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G08DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G08DFT2GOSTR-ND
Gates and Inverters MC74VHC1G08DFT2GOSTR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G08DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G08DFT2GOSCT-ND
Gates and Inverters MC74VHC1G08DFT2GOSCT-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
CMOS AND Gate 2-IN 1-Element 7.9ns SC-88A T/R Product overview: MC74VHC1G08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08DFT2G can be used for catalog matching and distributor lookup.

CMOS AND Gate 2-IN 1-Element 7.9ns SC-88A T/R Product overview: MC74VHC1G08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G08DFT2G - 022827-MC74VHC1G08DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G08DFT2G
022827-MC74VHC1G08DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G08DFT2G 022827-MC74VHC1G08DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 022827-MC74VHC1G08DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022827-MC74VHC1G08DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G08DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G08DFT2G
Logic - Gates and Inverters MC74VHC1G08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G08DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G08DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G08DFT2G
Logic Gates MC74VHC1G08DFT2G
Logic Gates 2-5.5V Single AND 2-Input

Logic Gates 2-5.5V Single AND 2-Input

Buy Now Datasheet
Gates and Inverters - MC74VHC1G08DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G08DFT2G
Gates and Inverters MC74VHC1G08DFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G08DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G08DFT2G
Gates and Inverters MC74VHC1G08DFT2G
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic, And, Single, Sot-353-5; Logic Function Onsemi - 81Y6707 - Newark, An Avnet Company
Chicago, IL, United States
Logic, And, Single, Sot-353-5; Logic Function Onsemi
81Y6707
Logic, And, Single, Sot-353-5; Logic Function Onsemi 81Y6707
LOGIC, AND, SINGLE, SOT-353-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V; Logic Type:ANDRoHS Compliant: Yes

LOGIC, AND, SINGLE, SOT-353-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V; Logic Type:ANDRoHS Compliant: Yes

Supplier's Site Datasheet
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi - 67H6752 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
67H6752
Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi 67H6752
SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:- RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G08DFT2GOSDKR-ND 705-MC74VHC1G08DFT2G 022827-MC74VHC1G08DFT2G MC74VHC1G08DFT2G MC74VHC1G08DFT2G MC74VHC1G08DFT2G MC74VHC1G08DFT2G MC74VHC1G08DFT2G 81Y6707 67H6752
Product Name Gates and Inverters 88A Logic IC Logic - Logic - Gates and Inverters - MC74VHC1G08DFT2G Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters Logic, And, Single, Sot-353-5; Logic Function Onsemi Single And Gate, 2I/p, Sot-353-5, Full Reel; No. Of Inputs Onsemi
Gate Type AND AND; AND GATE NOT; AND; AND Gate NOT; AND AND AND; AND Gate AND; AND Gate AND; AND
Supply Voltage 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V 5.5V
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details