onsemi Single And Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi MC74VHC1G08DFT2G.

Description
SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet
Description
SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single And Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi - 29AC8206 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi
29AC8206
Single And Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi 29AC8206
SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-353-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC8206
Product Name Single And Gate, 2I/p, Sot-353-5, Full Reel; Logic Function Onsemi
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHC1G08GV-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Logic Gates - 1220340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details