onsemi 88A 5.5V Logic IC MC74VHC1G08DFT1G

Description
Single 2-Input AND Gate
Request a Quote Datasheet
Description
Single 2-Input AND Gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1G08DFT1G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input AND Gate

Single 2-Input AND Gate

Supplier's Site Datasheet
Singapore, Singapore
88A 5.5V Logic IC
705-MC74VHC1G08DFT1G
88A 5.5V Logic IC 705-MC74VHC1G08DFT1G
CMOS 2-Input AND Gate IC, SC-88A, 5.5V Product overview: MC74VHC1G08DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08DFT1G can be used for catalog matching and distributor lookup.

CMOS 2-Input AND Gate IC, SC-88A, 5.5V Product overview: MC74VHC1G08DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G08DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G08DFT1GOSCT-ND
Gates and Inverters MC74VHC1G08DFT1GOSCT-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G08DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G08DFT1GOSDKR-ND
Gates and Inverters MC74VHC1G08DFT1GOSDKR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G08DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G08DFT1GOSTR-ND
Gates and Inverters MC74VHC1G08DFT1GOSTR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G08DFT1G - 022826-MC74VHC1G08DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G08DFT1G
022826-MC74VHC1G08DFT1G
Logic - Logic - Gates and Inverters - MC74VHC1G08DFT1G 022826-MC74VHC1G08DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022826-MC74VHC1G08DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022826-MC74VHC1G08DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G08DFT1G
Logic Gates MC74VHC1G08DFT1G
Logic Gates 2-5.5V Single AND 2-Input

Logic Gates 2-5.5V Single AND 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G08DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G08DFT1G
Logic - Gates and Inverters MC74VHC1G08DFT1G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G08DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G08DFT1G
Gates and Inverters MC74VHC1G08DFT1G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Single And Gate, 2I/p, Sot-353-5; Logic Function Onsemi - 67H6751 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sot-353-5; Logic Function Onsemi
67H6751
Single And Gate, 2I/p, Sot-353-5; Logic Function Onsemi 67H6751
SINGLE AND GATE, 2I/P, SOT-353-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SOT-353-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G08DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G08DFT1G
Gates and Inverters MC74VHC1G08DFT1G
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G08DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G08DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G08DFT1G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G08DFT1G 705-MC74VHC1G08DFT1G MC74VHC1G08DFT1GOSCT-ND 022826-MC74VHC1G08DFT1G MC74VHC1G08DFT1G MC74VHC1G08DFT1G MC74VHC1G08DFT1G 67H6751 MC74VHC1G08DFT1G MC74VHC1G08DFT1G
Product Name 88A 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC1G08DFT1G Logic Gates Logic - Gates and Inverters Gates and Inverters Single And Gate, 2I/p, Sot-353-5; Logic Function Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate NOT; AND AND; AND Gate AND; AND Gate AND
IC Package Type Other; SC-88A (SC-70-5 / SOT-353) Other; SC TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-88A (SC-70-5 / SOT-353) Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Supply Voltage 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details