IC AND 1-CIR 2-IN SC-88A
IC AND 1-CIR 2-IN SC-88A
IC AND 1-CIR 2-IN SC-88A
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74VHC1G08DFT1G-QCT-ND |
| Product Name | Gates and Inverters |
| Gate Type | AND |
| Supply Voltage | 2V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 7.9 ns |
| Low Level Output Current (Sink) | 8 mA |