IC GATE AND 1CH 2-INP SC-70 Product overview: MC74VHC1G08DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G08DFT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219914-MC74VHC1G08D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE AND 1CH 2-INP SC-70
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G08DFT1 | 1219914-MC74VHC1G08DFT1 | MC74VHC1G08DFT1 | MC74VHC1G08DFT1 | MC74VHC1G08DFT1 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MC74VHC1G08DFT1 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | NOT | AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.9 ns |