onsemi Gates and Inverters MC74VHC1G08DBVT1G

Description
AND Gate IC 1 Channel SC-74A
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SC-74A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74VHC1G08DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G08DBVT1GTR-ND
Gates and Inverters 488-MC74VHC1G08DBVT1GTR-ND
AND Gate IC 1 Channel SC-74A

AND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G08DBVT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G08DBVT1GDKR-ND
Gates and Inverters 488-MC74VHC1G08DBVT1GDKR-ND
IC AND 1-CIR 2-IN SC-74A

IC AND 1-CIR 2-IN SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1G08DBVT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G08DBVT1GCT-ND
Gates and Inverters 488-MC74VHC1G08DBVT1GCT-ND
IC AND 1-CIR 2-IN SC-74A

IC AND 1-CIR 2-IN SC-74A

Buy Now Datasheet
 - MC74VHC1G08DBVT1G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input AND Gate

Single 2-Input AND Gate

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G08DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G08DBVT1G
Gates and Inverters MC74VHC1G08DBVT1G
AND Gate IC 1 Channel SC-74A

AND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - MC74VHC1G08DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G08DBVT1G
Gates and Inverters MC74VHC1G08DBVT1G
IC Channel

IC Channel

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G08DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G08DBVT1G
Logic - Gates and Inverters MC74VHC1G08DBVT1G
IC GATE AND 1CH 2-INP SC74A

IC GATE AND 1CH 2-INP SC74A

Supplier's Site Datasheet
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6847 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6847
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6847
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Single 2-Input and Gate

Logic Gates Single 2-Input and Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G08DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G08DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G08DBVT1G
IC GATE AND 1CH 2-INP SC74A

IC GATE AND 1CH 2-INP SC74A

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 488-MC74VHC1G08DBVT1GTR-ND MC74VHC1G08DBVT1G MC74VHC1G08DBVT1G MC74VHC1G08DBVT1G MC74VHC1G08DBVT1G 38AH6847 MC74VHC1G08DBVT1G MC74VHC1G08DBVT1G
Product Name Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND Gate NOT; AND AND
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 2 2 2
Propagation Delay 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details