BUFFER, NON INVERTING, SOT-23-5; Logic Family / Base Number:74VHC1G07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Logic RoHS Compliant: Yes
Buffers & Line Drivers 2-5.5V Single Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 81Y6705 | MC74VHC1G07DTT1G |
| Product Name | Buffer, Non Inverting, Sot-23-5; Logic Family / Base Number Onsemi | Buffers & Line Drivers |