Manufacturer: ON Semiconductor
Win Source Part Number: 022825-MC74VHC1G07DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 5-TSOP
Supply Voltage - Operating: 2 V to 5.5 V
IC BUFFER NON-INVERT 5.5V 5TSOP
IC BUFFER NON-INVERT 5.5V 5TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 022825-MC74VHC1G07DTT1G | MC74VHC1G07DTT1G | MC74VHC1G07DTT1G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G07DTT1G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |