NON INVERTING BUFFER, SOT-353-5; Logic Family / Base Number:74VHC1G07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-353; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 67H6749 |
| Product Name | Non Inverting Buffer, Sot-353-5; Logic Family / Base Number Onsemi |