Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
1-Ch CMOS Inverter, Open Drain, SC-88A, 5.5V Product overview: MC74VHC1G05DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G05DFT2G
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G05; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC88A
IC INVERTER OD 1CH 1-INP SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G05DFT2GOSTR-ND | 705-MC74VHC1G05DFT2G | MC74VHC1G05DFT2G | 67H6748 | MC74VHC1G05DFT2G | MC74VHC1G05DFT2G |
| Product Name | Gates and Inverters | 88A 5.5V Logic IC | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||
| Output Type | Open Drain | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns |