AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G05DFT2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G05DFT2 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
IC INVERTER OD 1CH 1-INP SC88A
IC INVERTER 1CH 1-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G05DFT2 | MC74VHC1G05DFT2OS-ND | MC74VHC1G05DFT2 | MC74VHC1G05DFT2 | MC74VHC1G05DFT2 |
| Product Name | 88A Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |