AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1G05DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G05DFT1 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Manufacturer: ON Semiconductor
Win Source Part Number: 1219909-MC74VHC1G05D
Packaging: Tape and Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHC1G05
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
IC INVERTER OD 1CH 1-INP SC88A
IC INVERTER 1CH 1-INP SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G05DFT1 | MC74VHC1G05DFT1-ND | 1219909-MC74VHC1G05DFT1 | MC74VHC1G05DFT1 | MC74VHC1G05DFT1 | MC74VHC1G05DFT1 |
| Product Name | 88A Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74VHC1G05DFT1 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |