onsemi Gates and Inverters MC74VHC1G04P5T5G

Description
Inverter IC 1 Channel SOT-953
Request a Quote Datasheet
Description
Inverter IC 1 Channel SOT-953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G04P5T5G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G04P5T5G-ND
Gates and Inverters MC74VHC1G04P5T5G-ND
Inverter IC 1 Channel SOT-953

Inverter IC 1 Channel SOT-953

Buy Now Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6844 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6844
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6844
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC1G04P5T5G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G04P5T5G
Logic - Gates and Inverters MC74VHC1G04P5T5G
IC INVERTER 1CH 1-INP SOT953

IC INVERTER 1CH 1-INP SOT953

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G04P5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G04P5T5G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G04P5T5G
IC INVERTER 1CH 1-INP SOT953

IC INVERTER 1CH 1-INP SOT953

Supplier's Site
Gates and Inverters - MC74VHC1G04P5T5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G04P5T5G
Gates and Inverters MC74VHC1G04P5T5G
Inverter IC 1 Channel SOT-953

Inverter IC 1 Channel SOT-953

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G04P5T5G-ND 38AH6844 MC74VHC1G04P5T5G MC74VHC1G04P5T5G MC74VHC1G04P5T5G
Product Name Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Inputs 1 1 1
Propagation Delay 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details