Inverter IC 1 Channel 6-UDFN (1.2x1)
Inverter IC 1 Channel 6-UDFN (1.2x1)
IC INVERTER 1CH 1-INP 6UDFN
Inverter IC 1 Channel 6-UDFN (1.2x1)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1G04MU2TCGCT-ND | MC74VHC1G04MU2TCG | MC74VHC1G04MU2TCG | MC74VHC1G04MU2TCG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 1 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |