The MC74VHC1G04DFT2G is a high-speed CMOS inverter designed for operation within a supply voltage range of 2.0 V to 5.5 V. It features a typical propagation delay of 3.5 ns at 5 V and can tolerate input and output voltages up to 5.5 V, making it suitable for interfacing between 5 V and 3 V circuits. The device supports a source/sink current of 8 mA at 3.0 V and includes partial power-down protection through its IOFF feature. This inverter is available in multiple package types, including SC-88A, SC-74A, TSOP-5, SOT-553, SOT-953, and UDFN6, allowing for flexibility in design and integration. It is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being halogen-free and Pb-free. The operating temperature range is from -55°C to 125°C, ensuring reliability in various environmental conditions. Engineers considering this product should note its high popularity and sufficient supply status, indicating a reliable choice for integration into electronic designs.
Manufacturer: ON Semiconductor
Win Source Part Number: 022821-MC74VHC1G04DF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Family Name: MC74VHC1G04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHC1G04GW; 74AHC1G04GW,125; 74AHC1G04GW,165; SN74AHC1G04DCKTG4;
Introduction Date: October 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 022821-MC74VHC1G04DFT2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC1G04DFT2G |
| Package Type | SOT; SC-70; SC-88A (SC-70-5 / SOT-353) |