onsemi Gates and Inverters MC74VHC1G04DFT2G

Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G04DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G04DFT2GOSCT-ND
Gates and Inverters MC74VHC1G04DFT2GOSCT-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G04DFT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G04DFT2GOSDKR-ND
Gates and Inverters MC74VHC1G04DFT2GOSDKR-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - MC74VHC1G04DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G04DFT2GOSTR-ND
Gates and Inverters MC74VHC1G04DFT2GOSTR-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
SMD 5.5V 88A Logic IC
705-MC74VHC1G04DFT2G
SMD 5.5V 88A Logic IC 705-MC74VHC1G04DFT2G
CMOS Inverter 1-Element 5.5V SC-88A Surface Mount Product overview: MC74VHC1G04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G04DFT2G can be used for catalog matching and distributor lookup.

CMOS Inverter 1-Element 5.5V SC-88A Surface Mount Product overview: MC74VHC1G04DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G04DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G04DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G04DFT2G
Gates and Inverters MC74VHC1G04DFT2G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G04DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G04DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site
Logic - Gates and Inverters - MC74VHC1G04DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G04DFT2G
Logic - Gates and Inverters MC74VHC1G04DFT2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet
Single Inverter, Sot-353-5; Logic Function Onsemi - 09H2338 - Newark, An Avnet Company
Chicago, IL, United States
Single Inverter, Sot-353-5; Logic Function Onsemi
09H2338
Single Inverter, Sot-353-5; Logic Function Onsemi 09H2338
SINGLE INVERTER, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:2V; Family Type:VHC RoHS Compliant: Yes

SINGLE INVERTER, SOT-353-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G04; Logic IC Family:74VHC; Supply Voltage Min:2V; Family Type:VHC RoHS Compliant: Yes

Supplier's Site Datasheet
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi - 29X6068 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi
29X6068
Inverter Gate, Sot-353-5; No. Of Inputs Onsemi 29X6068
INVERTER GATE, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:12.5mA; MSL:-; Family Type:VHC RoHS Compliant: Yes

INVERTER GATE, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:12.5mA; MSL:-; Family Type:VHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G04DFT2GOSCT-ND 705-MC74VHC1G04DFT2G MC74VHC1G04DFT2G MC74VHC1G04DFT2G MC74VHC1G04DFT2G 09H2338 29X6068
Product Name Gates and Inverters SMD 5.5V 88A Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Single Inverter, Sot-353-5; Logic Function Onsemi Inverter Gate, Sot-353-5; No. Of Inputs Onsemi
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Inputs 1 1 1 1 1
Propagation Delay 7.5 ns 14.5 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS38AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers