onsemi
Gates and Inverters
MC74VHC1G04DFT2G-Q
Description
IC INV 1-CIR 1-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Description
IC INV 1-CIR 1-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-MC74VHC1G04DFT2G-QCT-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOT
|
|
Supply Voltage
|
2V ~ 5.5V
|
|
Inputs
|
1
|
|
Propagation Delay
|
7.5 ns
|
|
Low Level Output Current (Sink)
|
8 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Logic Family
AHC/VHC/H/U/V
Operating Temperature
-40 C (-40 F)
Pin Count
20
View Details
Gate Type
NAND
Logic Family
ALS
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Gate Type
NOT; Inverter Schmitt Trigger
Logic Family
Inverter Schmitt Trigger
Inputs
1
View Details